Silicon Labs Interface - Interface - Telecom - SI32182-A-FMR SI32182-A-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 806417-SI32182-A-FMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Interface: 3-Wire Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 806417-SI32182-A-FMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Interface: 3-Wire Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32182-A-FMR - 806417-SI32182-A-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32182-A-FMR
806417-SI32182-A-FMR
Interface - Interface - Telecom - SI32182-A-FMR 806417-SI32182-A-FMR
Manufacturer: Silicon Labs Win Source Part Number: 806417-SI32182-A-FMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Interface: 3-Wire Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Silicon Labs
Win Source Part Number: 806417-SI32182-A-FMR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Interface: 3-Wire
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Sheung Wan, Hong Kong
Telecom Interface ICs
SI32182-A-FMR
Telecom Interface ICs SI32182-A-FMR
Telecom Interface ICs 1FXS ISI IF, -106V, WB, PM

Telecom Interface ICs 1FXS ISI IF, -106V, WB, PM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 806417-SI32182-A-FMR SI32182-A-FMR
Product Name Interface - Interface - Telecom - SI32182-A-FMR Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers