Sercos Controller Parallel Interface 100-PQFP (14x20)
Sercos Controller Parallel Interface 100-PQFP (14x20)
Sercos Controller Parallel Interface 100-PQFP (14x20)
SERCOS INTERFACE CTRL, -40 TO 85DEG C; IC Interface Type:Serial; Interface Applications:SERCOS Interface Communication Systems; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:QFP; No. of Pins:100Pins; RoHS Compliant: Yes
IC CTRLR INTERFACE SERC 100QFP
Sercos Controller Parallel Interface 100-PQFP (14x20)
Telecom Interface ICs SERCOS Interfce Cont
IC CTRLR INTERFACE SERC 100QFP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-3374-2-ND | 07AH6936 | SERC816/TR | SERC816/TR | SERC816/TR | SERC816/TR |
| Product Name | Controllers | Sercos Interface Ctrl, -40 To 85Deg C; Ic Interface Type Stmicroelectronics | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Telecom Interface ICs | Interface - Controllers |
| Technology | Parallel | Sercos | Parallel | Parallel | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V | Other | Other; 4.75V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |