Silicon Labs Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8621BT-IS

Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2055 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2055
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2055
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
SI8621BT-IS
Digital Isolators SI8621BT-IS
Digital Isolators 10 kV surge, 5 kV isolators with 1 forward & 1 reverse channels

Digital Isolators 10 kV surge, 5 kV isolators with 1 forward & 1 reverse channels

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2055 SI8621BT-IS
Product Name Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.5V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details