Silicon Labs Interface - Interface - Telecom - SI3019-F-FTR SI3019-F-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 189686-SI3019-F-FTR Number of Circuits: 1 Family Name: SI3019 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Alternative Parts (Cross-Reference): Si3019-F-FMR; Si3019-F-GTR; Si3019-F-GT; Introduction Date: October 29, 1999 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 189686-SI3019-F-FTR Number of Circuits: 1 Family Name: SI3019 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Alternative Parts (Cross-Reference): Si3019-F-FMR; Si3019-F-GTR; Si3019-F-GT; Introduction Date: October 29, 1999 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3019-F-FTR - 189686-SI3019-F-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3019-F-FTR
189686-SI3019-F-FTR
Interface - Interface - Telecom - SI3019-F-FTR 189686-SI3019-F-FTR
Manufacturer: Silicon Labs Win Source Part Number: 189686-SI3019-F-FTR Number of Circuits: 1 Family Name: SI3019 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Alternative Parts (Cross-Reference): Si3019-F-FMR; Si3019-F-GTR; Si3019-F-GT; Introduction Date: October 29, 1999 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 189686-SI3019-F-FTR
Number of Circuits: 1
Family Name: SI3019
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8.5mA
Alternative Parts (Cross-Reference): Si3019-F-FMR; Si3019-F-GTR; Si3019-F-GT;
Introduction Date: October 29, 1999
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
SI3019-F-FTR
Telecom Interface ICs SI3019-F-FTR
Telecom Interface ICs Si3050 Enhanced Global Voice DAA Line-Side

Telecom Interface ICs Si3050 Enhanced Global Voice DAA Line-Side

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 189686-SI3019-F-FTR SI3019-F-FTR
Product Name Interface - Interface - Telecom - SI3019-F-FTR Telecom Interface ICs
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details