The Digital Isolator, part number 66AH7020, is a dual-channel device designed for high-speed operation with data rates up to 150 Mbps. It features a wide operating supply voltage range of 2.5 to 5.5 V and operates effectively across a temperature range of -40 to 125 °C. The device is RoHS compliant and includes Schmitt trigger inputs for enhanced noise immunity. It offers isolation ratings of 2.5, 3.75, and 5 kV, with reinforced insulation capabilities for certain configurations. Propagation delays are less than 10 ns, ensuring precise timing for applications. The isolator is suitable for various industrial and automotive applications, including medical electronics, motor control, and battery management systems. It is safety certified by multiple regulatory bodies, including UL and CSA, making it a reliable choice for critical applications.
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C ROHS COMPLIANT: YES
Digital Isolators Dual Ch 2.5kV Isolator, 150M, 1/1, SOIC8, lead free
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 66AH7020 | SI8622EB-B-IS |
| Product Name | Digital Isolator, 2Ch, -40 To 125Deg C Rohs Compliant Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Data Rate | 150000 to ? kbps |