Digital Isolators 2.5 kV 2-channel bi-directional isolator
Digital Isolator, 2, 20 ns, 3 V, 5.5 V, NSOIC, 8 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8600AB-B-IS | 54X5645 |
| Product Name | Digital Isolators | Digital Isolator, 2, 20 Ns, 3 V, 5.5 V, Nsoic, 8 Rohs Compliant Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 1000 to ? kbps | |
| Pd | 220 milliwatts |