Manufacturer: Silicon Labs
Win Source Part Number: 028408-SI3019-F-FS
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8.5mA
Alternative Parts (Cross-Reference): SI3019-F-FSR; Si3019-F-GSR; Si3019-F-GS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Telecom Interface ICs Si3050 Enhanced Global Voice DAA Line-Side - lead-free
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 028408-SI3019-F-FS | SI3019-F-FS |
| Product Name | Interface - Interface - Telecom - SI3019-F-FS | Telecom Interface ICs |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V |