Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SEC1210I-CN-02-TR

Description
Win Source Part Number: 1260909-SEC1210I-CN- 02-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SEC1210I-CN-02-TR,15 0-SEC1210I-CN-02-TRD KR,150-SEC1210I-CN-0 2-TR,150-SEC1210I-CN -02-TRCT Base Product Number: SEC1210
Request a Quote Datasheet
Description
Win Source Part Number: 1260909-SEC1210I-CN- 02-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SEC1210I-CN-02-TR,15 0-SEC1210I-CN-02-TRD KR,150-SEC1210I-CN-0 2-TR,150-SEC1210I-CN -02-TRCT Base Product Number: SEC1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260909-SEC1210I-CN-02-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260909-SEC1210I-CN-02-TR
Integrated Circuits (ICs) - Interface - Specialized 1260909-SEC1210I-CN-02-TR
Win Source Part Number: 1260909-SEC1210I-CN- 02-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SEC1210I-CN-02-TR,15 0-SEC1210I-CN-02-TRD KR,150-SEC1210I-CN-0 2-TR,150-SEC1210I-CN -02-TRCT Base Product Number: SEC1210

Win Source Part Number: 1260909-SEC1210I-CN-02-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SEC1210I-CN-02-TR,150-SEC1210I-CN-02-TRDKR,150-SEC1210I-CN-02-TR,150-SEC1210I-CN-02-TRCT
Base Product Number: SEC1210

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
SEC1210I-CN-02-TR
Interface - Specialized SEC1210I-CN-02-TR
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SEC1210I-CN-02-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1210I-CN-02-TR
Integrated Circuits (ICs) - Interface - Specialized SEC1210I-CN-02-TR
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site
I/O Controller Interface IC - SEC1210I-CN-02-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1210I-CN-02-TR
I/O Controller Interface IC SEC1210I-CN-02-TR
I/O Controller Interface IC Smart Card Bridge to Full Speed USB

I/O Controller Interface IC Smart Card Bridge to Full Speed USB

Buy Now Datasheet
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site Datasheet
Specialized - SEC1210I-CN-02-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Smart Card Interface 24-QFN (5x5)

Smart Card Interface 24-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260909-SEC1210I-CN-02-TR SEC1210I-CN-02-TR SEC1210I-CN-02-TR SEC1210I-CN-02-TR SEC1210I-CN-02-TR SEC1210I-CN-02-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details