Microchip Technology, Inc. Interface - Interface - Specialized - SCH3106-NU SCH3106-NU

Description
Manufacturer: Microchip Technology Win Source Part Number: 046781-SCH3106-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046781-SCH3106-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH3106-NU - 046781-SCH3106-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH3106-NU
046781-SCH3106-NU
Interface - Interface - Specialized - SCH3106-NU 046781-SCH3106-NU
Manufacturer: Microchip Technology Win Source Part Number: 046781-SCH3106-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 046781-SCH3106-NU
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - SCH3106-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3106-NU
Specialized SCH3106-NU
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3106-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3106-NU
Integrated Circuits (ICs) - Interface - Specialized SCH3106-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Interface - Specialized - SCH3106-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3106-NU
Interface - Specialized SCH3106-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3106-NU
I/O Controller Interface IC SCH3106-NU
I/O Controller Interface IC Applied I/O Control

I/O Controller Interface IC Applied I/O Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046781-SCH3106-NU SCH3106-NU SCH3106-NU SCH3106-NU SCH3106-NU
Product Name Interface - Interface - Specialized - SCH3106-NU Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized I/O Controller Interface IC
Package Type QFP; TQFP; 128-VTQFP (14x14) QFP; TQFP; 128-TQFP QFP; TQFP QFP; 128-TQFP VTQFP-128
Technology LPC LPC
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details