Manufacturer: Microchip Technology
Win Source Part Number: 046782-SCH3114I-NU
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Controller Interface 128-VTQFP (14x14)
IC INTFACE SPECIALIZED 128VTQFP
I/O Controller Interface IC Integrated Indust I/O Contrllr
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 046782-SCH3114I-NU | SCH3114I-NU | SCH3114I-NU | SCH3114I-NU | 536-SCH3114I-NU | SCH3114I-NU | SCH3114I-NU |
| Product Name | Interface - Interface - Specialized - SCH3114I-NU | Specialized | Interface - Specialized | I/O Controller Interface IC | IC INTFACE SPECIALIZED 128VTQFP | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | 3.3V | -3.3V; 3V; Other; 3.3V | Other; 3.3V | Other | |
| Package Type | QFP; TQFP; 128-VTQFP (14x14) | QFP; TQFP; 128-TQFP | QFP; 128-TQFP | VTQFP-128 | QFP; 128-TQFP | QFP; 128-TQFP | QFP; TQFP |
| Technology | LPC | LPC | LPC | ||||
| Features | RoHS | RoHS | RoHS |