Silicon Labs Interface - Interface - Specialized - SI8631BB-B-IS1R SI8631BB-B-IS1R

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148401-SI8631BB-B-I S1R Packaging: Tape & Reel (TR) Type: General Purpose Data Rate: 150 Mbps Channel Type: Unidirectional Height: 1.75 mm Number of Channels: 3 Number of Pins: 16 Propagation Delay: 13 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Operating Supply Current: 3.1 mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 275 mW Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Turn-On Delay Time: 35 ns Max Operating Temperature: 125 °C Max Junction Temperature (Tj): 150 °C Pulse Width Distortion (PWD): 4.5 ns Max Data Rate: 150
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148401-SI8631BB-B-I S1R Packaging: Tape & Reel (TR) Type: General Purpose Data Rate: 150 Mbps Channel Type: Unidirectional Height: 1.75 mm Number of Channels: 3 Number of Pins: 16 Propagation Delay: 13 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Operating Supply Current: 3.1 mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 275 mW Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Turn-On Delay Time: 35 ns Max Operating Temperature: 125 °C Max Junction Temperature (Tj): 150 °C Pulse Width Distortion (PWD): 4.5 ns Max Data Rate: 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SI8631BB-B-IS1R - 1148401-SI8631BB-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SI8631BB-B-IS1R
1148401-SI8631BB-B-IS1R
Interface - Interface - Specialized - SI8631BB-B-IS1R 1148401-SI8631BB-B-IS1R
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148401-SI8631BB-B-I S1R Packaging: Tape & Reel (TR) Type: General Purpose Data Rate: 150 Mbps Channel Type: Unidirectional Height: 1.75 mm Number of Channels: 3 Number of Pins: 16 Propagation Delay: 13 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Operating Supply Current: 3.1 mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 275 mW Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Turn-On Delay Time: 35 ns Max Operating Temperature: 125 °C Max Junction Temperature (Tj): 150 °C Pulse Width Distortion (PWD): 4.5 ns Max Data Rate: 150

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148401-SI8631BB-B-IS1R
Packaging: Tape & Reel (TR)
Type: General Purpose
Data Rate: 150 Mbps
Channel Type: Unidirectional
Height: 1.75 mm
Number of Channels: 3
Number of Pins: 16
Propagation Delay: 13 ns
Isolated Power: No
Categories: Interface - Specialized
Case / Package: SOIC
Operating Supply Current: 3.1 mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Power Dissipation: 275 mW
Ambient Temperature Range High: 125 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Turn-On Delay Time: 35 ns
Max Operating Temperature: 125 °C
Max Junction Temperature (Tj): 150 °C
Pulse Width Distortion (PWD): 4.5 ns
Max Data Rate: 150

Buy Now
Sheung Wan, Hong Kong
Digital Isolators
SI8631BB-B-IS1R
Digital Isolators SI8631BB-B-IS1R
Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1148401-SI8631BB-B-IS1R SI8631BB-B-IS1R
Product Name Interface - Interface - Specialized - SI8631BB-B-IS1R Digital Isolators
Device Type Sensor Interface; Storage Interface
Features RoHS RoHS
Data Rate 150000 kbps 150000 to ? kbps
Pd 275 milliwatts 275 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Buffers - 1658519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details