Silicon Labs Interface - Interface - CODECs - SI3000-C-FSR SI3000-C-FSR

Description
Manufacturer: Silicon Labs Win Source Part Number: 804528-SI3000-C-FSR Packaging: Reel Type: Voice-Band Mounting Style: SMD Data Interface: Serial Voltage - Supply, Analog: 3V ~ 5.25V Voltage - Supply, Digital: 3V ~ 5.25V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: SI3000
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 804528-SI3000-C-FSR Packaging: Reel Type: Voice-Band Mounting Style: SMD Data Interface: Serial Voltage - Supply, Analog: 3V ~ 5.25V Voltage - Supply, Digital: 3V ~ 5.25V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: SI3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - SI3000-C-FSR - 804528-SI3000-C-FSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SI3000-C-FSR
804528-SI3000-C-FSR
Interface - Interface - CODECs - SI3000-C-FSR 804528-SI3000-C-FSR
Manufacturer: Silicon Labs Win Source Part Number: 804528-SI3000-C-FSR Packaging: Reel Type: Voice-Band Mounting Style: SMD Data Interface: Serial Voltage - Supply, Analog: 3V ~ 5.25V Voltage - Supply, Digital: 3V ~ 5.25V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: SI3000

Manufacturer: Silicon Labs
Win Source Part Number: 804528-SI3000-C-FSR
Packaging: Reel
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: 3V ~ 5.25V
Voltage - Supply, Digital: 3V ~ 5.25V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 84 / 84
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: SI3000

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
SI3000-C-FSR
Interface - CODECs SI3000-C-FSR
Interface - CODECs Voiceband codec 84 dB A/D & D/A voice codec

Interface - CODECs Voiceband codec 84 dB A/D & D/A voice codec

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 804528-SI3000-C-FSR SI3000-C-FSR
Product Name Interface - Interface - CODECs - SI3000-C-FSR Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1938YSTZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Controllers - AT8992-A2-T-1 - 131881-AT8992-A2-T-1 - Win Source Electronics
Specs
Package Type QFP; TQFP; P-TQFP-64
View Details
5 suppliers