U.S. Plastic Corporation ShipShape Bulk Containers 50452

Description
Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3 high and 2 across and safely accommodate up to 2000 lbs. (depending on size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift entry, 2000 lbs have 4 -way. Also available is an optional polyethylene liner to keep bulk containers clean and to simplify clean-up from one job to another. All colors listed meet FDA standards. Price listed is for the container with the lid. Installed dumping brackets and casters are optional and must be added to the cost of the container when ordered. Not all colors shown in photo are listed below; however, they are available by special order. Contact us for details.
Description
Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3 high and 2 across and safely accommodate up to 2000 lbs. (depending on size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift entry, 2000 lbs have 4 -way. Also available is an optional polyethylene liner to keep bulk containers clean and to simplify clean-up from one job to another. All colors listed meet FDA standards. Price listed is for the container with the lid. Installed dumping brackets and casters are optional and must be added to the cost of the container when ordered. Not all colors shown in photo are listed below; however, they are available by special order. Contact us for details.

Suppliers

Company
Product
Description
Supplier Links
ShipShape Bulk Containers - 50452 - U.S. Plastic Corporation
Lima, OH, USA
ShipShape Bulk Containers
50452
ShipShape Bulk Containers 50452
Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3 high and 2 across and safely accommodate up to 2000 lbs. (depending on size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift entry, 2000 lbs have 4 -way. Also available is an optional polyethylene liner to keep bulk containers clean and to simplify clean-up from one job to another. All colors listed meet FDA standards. Price listed is for the container with the lid. Installed dumping brackets and casters are optional and must be added to the cost of the container when ordered. Not all colors shown in photo are listed below; however, they are available by special order. Contact us for details.

Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3 high and 2 across and safely accommodate up to 2000 lbs. (depending on size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift entry, 2000 lbs have 4 -way. Also available is an optional polyethylene liner to keep bulk containers clean and to simplify clean-up from one job to another. All colors listed meet FDA standards. Price listed is for the container with the lid. Installed dumping brackets and casters are optional and must be added to the cost of the container when ordered. Not all colors shown in photo are listed below; however, they are available by special order. Contact us for details.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 50452
Product Name ShipShape Bulk Containers
Container Type Intermediate Bulk Container
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details