U.S. Plastic Corporation Polypropylene Burette Clamps 71137

Description
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.
Description
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Burette Clamps - 71137 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Burette Clamps
71137
Polypropylene Burette Clamps 71137
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hand Clamps
Product Number 71137
Product Name Polypropylene Burette Clamps
Clamp Type Burette Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
Malleable Iron Beam Clamp With 7/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 250 lbs (113 kg)
View Details