U.S. Plastic Corporation Screw Clamp 3 Pack 1794

Description
Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic solvents. Clamp accepts flexible tubing up to 14mm (1/2") O.D. Sold in a package of 3.
Description
Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic solvents. Clamp accepts flexible tubing up to 14mm (1/2") O.D. Sold in a package of 3.

Suppliers

Company
Product
Description
Supplier Links
Screw Clamp 3 Pack - 1794 - U.S. Plastic Corporation
Lima, OH, USA
Screw Clamp 3 Pack
1794
Screw Clamp 3 Pack 1794
Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic solvents. Clamp accepts flexible tubing up to 14mm (1/2") O.D. Sold in a package of 3.

Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic solvents. Clamp accepts flexible tubing up to 14mm (1/2") O.D. Sold in a package of 3.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hand Clamps
Product Number 1794
Product Name Screw Clamp 3 Pack
Clamp Type Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details