U.S. Plastic Corporation Polypropylene Burette Clamps 71138

Description
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.
Description
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Burette Clamps - 71138 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Burette Clamps
71138
Polypropylene Burette Clamps 71138
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hand Clamps
Product Number 71138
Product Name Polypropylene Burette Clamps
Clamp Type Burette Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Bar To Flat Surface Clamp - GH-1 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details