U.S. Plastic Corporation Solid Round Clear Acrylic Balls 91614

Description
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.
Description
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Suppliers

Company
Product
Description
Supplier Links
Solid Round Clear Acrylic Balls - 91614 - U.S. Plastic Corporation
Lima, OH, USA
Solid Round Clear Acrylic Balls
91614
Solid Round Clear Acrylic Balls 91614
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Balls and Sphere Shapes
Product Number 91614
Product Name Solid Round Clear Acrylic Balls
Ball Type Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
440C Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Bearing; Valve
View Details
#H1200-SS - STAINLESS STEEL 12
Specs
Ball Type Metal; Stainless
Diameter 12 inch (305 mm)
Applications Jewelry / Ornamental
View Details