U.S. Plastic Corporation Plastic Floating Spheres 3556

Description
Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and similar open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter surface cover. Polypropylene, non-toxic and able to withstand continuous working temperatures of 110 C (230F) Polypropylene is suitable for use in most known chemicals. High Density Polyethylene generally suitable as above but with a continuous working temperature limitation of 80 C. (176 F) softening point about 110 C (230F). High density polyethylene has better chemical resistance to certain compounds like oil, and other hydro-carbons. Also less stress cracking at low temperatures than polypropylene. Color white translucent except 100 mm, black for outside use. Cuts fumes by 90%. Reduces evaporation by 85%. Fuel costs 70%. All sizes are blow molded.
Description
Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and similar open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter surface cover. Polypropylene, non-toxic and able to withstand continuous working temperatures of 110 C (230F) Polypropylene is suitable for use in most known chemicals. High Density Polyethylene generally suitable as above but with a continuous working temperature limitation of 80 C. (176 F) softening point about 110 C (230F). High density polyethylene has better chemical resistance to certain compounds like oil, and other hydro-carbons. Also less stress cracking at low temperatures than polypropylene. Color white translucent except 100 mm, black for outside use. Cuts fumes by 90%. Reduces evaporation by 85%. Fuel costs 70%. All sizes are blow molded.

Suppliers

Company
Product
Description
Supplier Links
Plastic Floating Spheres - 3556 - U.S. Plastic Corporation
Lima, OH, USA
Plastic Floating Spheres
3556
Plastic Floating Spheres 3556
Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and similar open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter surface cover. Polypropylene, non-toxic and able to withstand continuous working temperatures of 110 C (230F) Polypropylene is suitable for use in most known chemicals. High Density Polyethylene generally suitable as above but with a continuous working temperature limitation of 80 C. (176 F) softening point about 110 C (230F). High density polyethylene has better chemical resistance to certain compounds like oil, and other hydro-carbons. Also less stress cracking at low temperatures than polypropylene. Color white translucent except 100 mm, black for outside use. Cuts fumes by 90%. Reduces evaporation by 85%. Fuel costs 70%. All sizes are blow molded.

Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and similar open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter surface cover. Polypropylene, non-toxic and able to withstand continuous working temperatures of 110 C (230F) Polypropylene is suitable for use in most known chemicals. High Density Polyethylene generally suitable as above but with a continuous working temperature limitation of 80 C. (176 F) softening point about 110 C (230F). High density polyethylene has better chemical resistance to certain compounds like oil, and other hydro-carbons. Also less stress cracking at low temperatures than polypropylene. Color white translucent except 100 mm, black for outside use. Cuts fumes by 90%. Reduces evaporation by 85%. Fuel costs 70%. All sizes are blow molded.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Balls and Sphere Shapes
Product Number 3556
Product Name Plastic Floating Spheres
Ball Type Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
316 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Valve
View Details
ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
Precision Metal Balls - Brass - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Ball Type Metal; Specialized Nonferrous Alloy; Brass
Diameter 0.0469 to 0.6250 inch (1.19 to 15.87 mm)
Applications Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
View Details