U.S. Plastic Corporation Solid Round Clear Acrylic Balls 91621

Description
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.
Description
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Suppliers

Company
Product
Description
Supplier Links
Solid Round Clear Acrylic Balls - 91621 - U.S. Plastic Corporation
Lima, OH, USA
Solid Round Clear Acrylic Balls
91621
Solid Round Clear Acrylic Balls 91621
Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. Specific gravity - 1.17 - 1.20. Cubic inches per pound - 23.7 - 23.1. Water absorption in 24 hrs - 0.3 - .04%. Not to be used with strong alkalis. Excellent material to use in many craft applications. 3/8" to 1" balls are sold in packages of 10.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Balls and Sphere Shapes
Product Number 91621
Product Name Solid Round Clear Acrylic Balls
Ball Type Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
High Precision Glass Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Glass
View Details
PTFE Bearing Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
View Details
Sapphire Ball and Ruby ball -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Ball Type Sapphire
Applications Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
Features Refractory, Heat Resistance or High Temperature; Wear
View Details