TE Connectivity Power Cable Assemblies 2154828-2

Description
Body Features Cable Color : Black, Red, Blue Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red, Blue Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2154828-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2154828-2
Power Cable Assemblies 2154828-2
Body Features Cable Color : Black, Red, Blue Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Color : Black, Red, Blue
  • Cable Exit Angle (DEG) : 180
  • Connector Color (End A) : Natural

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Strain Relief : Without

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 18 M  [18 FT ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : Economy Power Socket
  • Cable Assembly Category : Power
  • Cable Assembly Type : Economy Power Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Cable Assemblies - A107461-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A107461-ND
Rectangular Cable Assemblies A107461-ND
"3 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

"3 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2154828-2
Cable Assemblies 2154828-2
Cable Assemblies

Cable Assemblies

Buy Now
DC Power Cords 3P Cable Assembly EPII - 792-2154828-2 - Utmel Electronic Limited
Hong Kong, China
DC Power Cords 3P Cable Assembly EPII
792-2154828-2
DC Power Cords 3P Cable Assembly EPII 792-2154828-2
DC Power Cords 3P Cable Assembly EPII

DC Power Cords 3P Cable Assembly EPII

Supplier's Site
Cable Assembly, Ep Ii 3 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity - 67W2315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ep Ii 3 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity
67W2315
Cable Assembly, Ep Ii 3 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity 67W2315
CABLE ASSEMBLY, EP II 3 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Blue, Red; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, EP II 3 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Blue, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2154828-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2154828-2
Cable Assemblies - Rectangular Cable Assemblies 2154828-2
EPII 3 POS CABLE ASSEMBLY

EPII 3 POS CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2154828-2 A107461-ND 2154828-2 792-2154828-2 67W2315 2154828-2
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies DC Power Cords 3P Cable Assembly EPII Cable Assembly, Ep Ii 3 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type Economy Power Socket
Cable Length 59.06 ft (180 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Rated Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers