TE Connectivity Power Cable Assemblies 2154828-1

Description
Body Features Cable Color : Black, Red Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .159 M  [.52 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .159 M  [.52 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2154828-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2154828-1
Power Cable Assemblies 2154828-1
Body Features Cable Color : Black, Red Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .159 M  [.52 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Cable Exit Angle (DEG) : 180
  • Connector Color (End A) : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Strain Relief : Without

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .159 M  [.52 FT ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : Economy Power Socket
  • Cable Assembly Category : Power
  • Cable Assembly Type : Economy Power Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Cable Assemblies - A107460-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A107460-ND
Rectangular Cable Assemblies A107460-ND
"2 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

"2 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Cable Assemblies - 2154828-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2154828-1
Cable Assemblies 2154828-1
Cable Assembly EPII 2 Pos

Cable Assembly EPII 2 Pos

Buy Now
Cable Assemblies - 2154828-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2154828-1
Cable Assemblies 2154828-1
Pwr & Sig CA NIC PP

Pwr & Sig CA NIC PP

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2154828-1
Cable Assemblies 2154828-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 2154828-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2154828-1
Cable Assemblies - Rectangular Cable Assemblies 2154828-1
EPII 2 POS CABLE ASSEMBLY

EPII 2 POS CABLE ASSEMBLY

Supplier's Site
Cable Assembly, Ep Ii 2 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity - 67W2314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ep Ii 2 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity
67W2314
Cable Assembly, Ep Ii 2 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity 67W2314
CABLE ASSEMBLY, EP II 2 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Red; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, EP II 2 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2154828-1 A107460-ND 2154828-1 2154828-1 67W2314
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Ep Ii 2 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity
Product Type Economy Power Socket
Cable Length 0.5217 ft (1.59 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
Cable Assembly - 493-090056-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers