TE Connectivity Rugged Fiber Cable Assemblies 2061432-4

Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Protective Cap : Yes Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 4 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Product Type : Cable Assembly Rugged Fiber Cable Assembly System : FullAXS
Request a Quote
Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Protective Cap : Yes Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 4 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Product Type : Cable Assembly Rugged Fiber Cable Assembly System : FullAXS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2061432-4 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2061432-4
Rugged Fiber Cable Assemblies 2061432-4
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Protective Cap : Yes Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 4 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Product Type : Cable Assembly Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Boot Color (Left) : Blue
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue
  • Protective Cap : Yes

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 4

Product Type Features


  • Cable Assembly Type : FULLAXS LC Duplex to LC Duplex
  • Connector Type (End A) : FULLAXS LC Duplex Plug
  • Connector Type (End B) : LC Duplex Plug
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Product Type : Cable Assembly
  • Rugged Fiber Cable Assembly System : FullAXS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2061432-4
Product Name Rugged Fiber Cable Assemblies
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080171-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers