TE Connectivity Lighting Cable Assemblies 2106391-1

Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.3 MM  [.287 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .101 M  [.332 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.3 MM  [.287 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .101 M  [.332 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106391-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106391-1
Lighting Cable Assemblies 2106391-1
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.3 MM  [.287 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .101 M  [.332 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : Black
  • Wire Color (Base) : Black

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ]
  • Connector Height : 7.3 MM  [.287 INCH ]
  • Connector Length : 35.3 MM  [1.389 INCH ]
  • Connector Width : 6.52 MM  [.257 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Approved Standards : UL 1977, CSA C22.2 No. 182.3
  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Other


  • Cable Assembly Length : .101 M  [.332 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly Type : SlimSeal SSL Pigtail
  • Connector System : Wire-to-Wire
  • Connector Type (End A) : SlimSeal SSL Plug
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Cables - A115897-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A115897-ND
Solid State Lighting Cables A115897-ND
"SSL Cable Assembly Socket, 1 Position To Wire Leads Black 4.00"" (101.6mm)"

"SSL Cable Assembly Socket, 1 Position To Wire Leads Black 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2106391-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2106391-1
Cable Assemblies - Solid State Lighting Cables 2106391-1
SSL RECEPTACLE CABLE ASSEMBLY

SSL RECEPTACLE CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2106391-1 A115897-ND 2106391-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Cable Length 0.3314 ft (1.01 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers