TE Connectivity Rugged Fiber Cable Assemblies 2061980-1

Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : FULLAXS MINI LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS MINI LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS Mini
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : FULLAXS MINI LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS MINI LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS Mini
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2061980-1 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2061980-1
Rugged Fiber Cable Assemblies 2061980-1
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : FULLAXS MINI LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS MINI LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS Mini

Body Features


  • Boot Color (Left) : Blue
  • Boot Color (Right) : Blue
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Semi-Tight Buffer
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 1

Product Type Features


  • Cable Assembly (End A) : FULLAXS MINI LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : FULLAXS MINI LC Duplex to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Rugged Fiber Cable Assembly System : FullAXS Mini
Buy Now Datasheet
Cable Assemblies - Fiber Optic Cables - 2061980-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
2061980-1
Cable Assemblies - Fiber Optic Cables 2061980-1
FIBER OPTIC CBL LC-LC DUPLEX 1M

FIBER OPTIC CBL LC-LC DUPLEX 1M

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2061980-1 2061980-1
Product Name Rugged Fiber Cable Assemblies Cable Assemblies - Fiber Optic Cables
Product Type FULLAXS MINI LC Duplex Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details