TE Connectivity High Speed I/O Cable Assemblies 2127932-3

Description
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2127932-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2127932-3
High Speed I/O Cable Assemblies 2127932-3
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
  • Strain Relief Type : Overmold
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP+ Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+ to SFP+
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Pluggable Cables - 17-2127932-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2127932-3-ND
Pluggable Cables 17-2127932-3-ND
C/A, SFP+, GENERIC, 2.0M

C/A, SFP+, GENERIC, 2.0M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2127932-3 17-2127932-3-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type SFP+ Plug SFP+ Cable
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers