TE Connectivity Power Cable Assemblies 2154828-3

Description
Body Features Cable Color : Black, Red, Blue, Orange Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black, Red, Blue, Orange Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, EP II 4 Position Plug-Free End, 6", 18AWG is designed for applications requiring a reliable connection with a plug-free end. It features a 6-inch length and utilizes 18 AWG stranded wire, compliant with UL 1007 standards. The assembly includes a connector type A, specifically the EP II 4 Position Plug, and is available in multiple wire colors including black, blue, orange, and red. The housing is made from PBT material, while the contacts are constructed from copper alloy with a pre-tin finish. This product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, EP II 4 Position Plug-Free End, 6", 18AWG is designed for applications requiring a reliable connection with a plug-free end. It features a 6-inch length and utilizes 18 AWG stranded wire, compliant with UL 1007 standards. The assembly includes a connector type A, specifically the EP II 4 Position Plug, and is available in multiple wire colors including black, blue, orange, and red. The housing is made from PBT material, while the contacts are constructed from copper alloy with a pre-tin finish. This product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2154828-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2154828-3
Power Cable Assemblies 2154828-3
Body Features Cable Color : Black, Red, Blue, Orange Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 18 M  [18 FT ] Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : Economy Power Socket Cable Assembly Category : Power Cable Assembly Type : Economy Power Pigtail Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Color : Black, Red, Blue, Orange
  • Cable Exit Angle (DEG) : 180
  • Connector Color (End A) : Natural

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Strain Relief : Without

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 18 M  [18 FT ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : Economy Power Socket
  • Cable Assembly Category : Power
  • Cable Assembly Type : Economy Power Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Cable Assemblies - A107462-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A107462-ND
Rectangular Cable Assemblies A107462-ND
"4 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

"4 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2154828-3
Cable Assemblies 2154828-3
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 2154828-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2154828-3
Cable Assemblies - Rectangular Cable Assemblies 2154828-3
EPII 4 POS CABLE ASSEMBLY

EPII 4 POS CABLE ASSEMBLY

Supplier's Site
Cable Assembly, Ep Ii 4 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity - 67W2316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ep Ii 4 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity
67W2316
Cable Assembly, Ep Ii 4 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity 67W2316
CABLE ASSEMBLY, EP II 4 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Blue, Orange, Red RoHS Compliant: Yes

CABLE ASSEMBLY, EP II 4 POSITION PLUG-FREE END, 6", 18AWG; Connector Type A:EP II 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black, Blue, Orange, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2154828-3 A107462-ND 2154828-3 2154828-3 67W2316
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Ep Ii 4 Position Plug-Free End, 6, 18Awg; Connector Type A Amp Te Connectivity
Product Type Economy Power Socket
Cable Length 59.06 ft (180 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers