TE Connectivity Flat Flex Ribbon Jumpers, Cables 2-1437168-4

Description
"8 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"8 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2-1437168-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-1437168-4-ND
Flat Flex Ribbon Jumpers, Cables 2-1437168-4-ND
"8 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"

"8 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"

Buy Now Datasheet
Flat Cables - 2-1437168-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-1437168-4
Flat Cables 2-1437168-4
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-1437168-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-1437168-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-1437168-4
CABLE FLXSTRP 8POS 2.54MM 5"

CABLE FLXSTRP 8POS 2.54MM 5"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-1437168-4-ND 2-1437168-4 2-1437168-4
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details