TE Connectivity Pluggable I/O Cable Assemblies 2083110-2

Description
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.275 FT ] Product Type Features Cable Assembly (End A) : Mini I/O Plug Cable Assembly (End B) : Mini I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Mini I/O Cable Style : Twisted Pair Latching Style : Slide Latch
Request a Quote
Description
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.275 FT ] Product Type Features Cable Assembly (End A) : Mini I/O Plug Cable Assembly (End B) : Mini I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Mini I/O Cable Style : Twisted Pair Latching Style : Slide Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2083110-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2083110-2
Pluggable I/O Cable Assemblies 2083110-2
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.275 FT ] Product Type Features Cable Assembly (End A) : Mini I/O Plug Cable Assembly (End B) : Mini I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Mini I/O Cable Style : Twisted Pair Latching Style : Slide Latch

Body Features


  • Cable Color : Black
  • Equalized : No
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .14 - .03
  • Wire Size (AWG) : 26

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.275 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini I/O Plug
  • Cable Assembly (End B) : Mini I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Mini I/O
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch
Buy Now
Cable Assemblies - 2083110-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2083110-2
Cable Assemblies 2083110-2
CABLE ASSY, MINI I/O- MINI I/O TYPE II

CABLE ASSY, MINI I/O- MINI I/O TYPE II

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2083110-2
Cable Assemblies 2083110-2
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Modular Cables - 2083110-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2083110-2
Cable Assemblies - Modular Cables 2083110-2
CABLE MINI I/O TYP II M-M 1M

CABLE MINI I/O TYP II M-M 1M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2083110-2 2083110-2 2083110-2
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Cable Assemblies - Modular Cables
Product Type Mini I/O Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers