TE Connectivity Rugged Fiber Cable Assemblies 2061981-1

Description
Other Cable Assembly Length (M) : 5 Product Type Features Accessory Type : Bulkhead Assembly Fiber Channel : No MPO Cable Assembly : No Product Type : Accessory
Request a Quote
Description
Other Cable Assembly Length (M) : 5 Product Type Features Accessory Type : Bulkhead Assembly Fiber Channel : No MPO Cable Assembly : No Product Type : Accessory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2061981-1 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2061981-1
Rugged Fiber Cable Assemblies 2061981-1
Other Cable Assembly Length (M) : 5 Product Type Features Accessory Type : Bulkhead Assembly Fiber Channel : No MPO Cable Assembly : No Product Type : Accessory

Other


  • Cable Assembly Length (M) : 5

Product Type Features


  • Accessory Type : Bulkhead Assembly
  • Fiber Channel : No
  • MPO Cable Assembly : No
  • Product Type : Accessory
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2061981-1
Product Name Rugged Fiber Cable Assemblies
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details