TE Connectivity Fiber Optic Patch Cable Assemblies 2-1920985-0

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Ceramic Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 19.8 - 20.2 M  [64.96 - 66.27 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Ceramic Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 19.8 - 20.2 M  [64.96 - 66.27 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 2-1920985-0 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
2-1920985-0
Fiber Optic Patch Cable Assemblies 2-1920985-0
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Ceramic Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 19.8 - 20.2 M  [64.96 - 66.27 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Beige
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Beige
  • Connector Color (End B) : Beige
  • Polarity : Pair Flipped

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End A) : 2
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Ceramic

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 62.5/125
  • Outside Cable Diameter : 5.5 MM  [.216 INCH ]

Other


  • Cable Assembly Length : 19.8 - 20.2 M  [64.96 - 66.27 FT ]

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : SC Simplex Plug
  • Cable Assembly Type : LC Duplex to SC Simplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Multimode
  • Fiber Type : OM1

Signal Characteristics


  • Insertion Loss A (Max) (DB) : .5
  • Insertion Loss B (Max) (DB) : .5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-1920985-0
Product Name Fiber Optic Patch Cable Assemblies
Product Type LC Duplex Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers