TE Connectivity ™ Cable Assembly 214A321-100/86-0

Description
Heat Shrink D-Sub Boot Product overview: 214A321-100/86-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-214A321-100/86-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Heat Shrink D-Sub Boot Product overview: 214A321-100/86-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-214A321-100/86-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 499-214A321-100/86-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-214A321-100/86-0
Cable Assembly 499-214A321-100/86-0
Heat Shrink D-Sub Boot Product overview: 214A321-100/86-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-214A321-100/86-0 can be used for catalog matching and distributor lookup.

Heat Shrink D-Sub Boot Product overview: 214A321-100/86-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-214A321-100/86-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 214A321-100/86-0
1011126-214A321-100/86-0
Heat Shrink Boots, Caps - 214A321-100/86-0 1011126-214A321-100/86-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1011126-214A321-100/ 86-0 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1011126-214A321-100/86-0
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 499-214A321-100/86-0 1011126-214A321-100/86-0
Product Name Cable Assembly Heat Shrink Boots, Caps - 214A321-100/86-0
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - NEBU-M12W8-K-10-N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q409-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers