TE Connectivity Rugged Fiber Cable Assemblies 2061846-5

Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 5 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote
Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 5 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2061846-5 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2061846-5
Rugged Fiber Cable Assemblies 2061846-5
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 5 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Boot Color (Left) : Blue
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Semi-Tight Buffer
  • Exit Angle to Exit Angle : 180° to 180°
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 5

Product Type Features


  • Cable Assembly Type : FULLAXS LC Duplex to LC Duplex
  • Connector Type (End A) : FULLAXS LC Duplex Plug
  • Connector Type (End B) : LC Duplex Plug
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Rugged Fiber Cable Assembly System : FullAXS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2061846-5
Product Name Rugged Fiber Cable Assemblies
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers