TE Connectivity Lighting Cable Assemblies 2181193-1

Description
Body Features Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 24 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 24 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2181193-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2181193-1
Lighting Cable Assemblies 2181193-1
Body Features Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 24 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End B) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : HV-3
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Cable Assemblies - Solid State Lighting Cables - 2181193-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2181193-1
Cable Assemblies - Solid State Lighting Cables 2181193-1
CABLE SPT-2 PLUG TO PIGTAIL

CABLE SPT-2 PLUG TO PIGTAIL

Supplier's Site
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity - 27W3577 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
27W3577
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity 27W3577
CABLE ASSEMBLY, HV3 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (HV-3); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

CABLE ASSEMBLY, HV3 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (HV-3); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181193-1 2181193-1 27W3577
Product Name Lighting Cable Assemblies Cable Assemblies - Solid State Lighting Cables Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers