TE Connectivity Pluggable I/O Cable Assemblies 2159683-2

Description
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .1 M  [3.28 FT ] Product Type Features Cable Assembly Type : RJ.5 Cable Style : Discrete Pairs Connector Type (End A) : RJ.5 Plug Connector Type (End B) : RJ.5 Plug
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .1 M  [3.28 FT ] Product Type Features Cable Assembly Type : RJ.5 Cable Style : Discrete Pairs Connector Type (End A) : RJ.5 Plug Connector Type (End B) : RJ.5 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2159683-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2159683-2
Pluggable I/O Cable Assemblies 2159683-2
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .1 M  [3.28 FT ] Product Type Features Cable Assembly Type : RJ.5 Cable Style : Discrete Pairs Connector Type (End A) : RJ.5 Plug Connector Type (End B) : RJ.5 Plug

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Pairs : 4
  • Number of Positions : 8
  • Number of Signal Positions : 8

Dimensions


  • Outside Cable Diameter : 5.3 MM  [.209 INCH ]
  • Wire Size (MMSQ) : .128
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Type : RJ.5
  • Cable Style : Discrete Pairs
  • Connector Type (End A) : RJ.5 Plug
  • Connector Type (End B) : RJ.5 Plug
Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 2159683-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
2159683-2-ND
Modular/Ethernet Cables (RJ45, RJ11) 2159683-2-ND
Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
CABASSY, RJ.5 TO RJ.5, 1M - 2159683-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABASSY, RJ.5 TO RJ.5, 1M
2159683-2
CABASSY, RJ.5 TO RJ.5, 1M 2159683-2
CABASSY, RJ.5 TO RJ.5, 1M

CABASSY, RJ.5 TO RJ.5, 1M

Buy Now
Cable Assemblies - Modular Cables - 2159683-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2159683-2
Cable Assemblies - Modular Cables 2159683-2
CABLE MOD 8P8C PLUG-PLUG 3.28'

CABLE MOD 8P8C PLUG-PLUG 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2159683-2 2159683-2-ND 2159683-2 2159683-2
Product Name Pluggable I/O Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) CABASSY, RJ.5 TO RJ.5, 1M Cable Assemblies - Modular Cables
Cable Length 0.3281 ft (1 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14545101-004 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD2423A201-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD2473A201-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers