TE Connectivity Multicore Cable 210095-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Green, White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Conductor Insulation Diameter : 1.16 MM  [.046 INCH ] Outside Cable Diameter : 4.29 MM  [.169 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Green, White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Conductor Insulation Diameter : 1.16 MM  [.046 INCH ] Outside Cable Diameter : 4.29 MM  [.169 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 210095-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
210095-000
Multicore Cable 210095-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Green, White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Conductor Insulation Diameter : 1.16 MM  [.046 INCH ] Outside Cable Diameter : 4.29 MM  [.169 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Tin-Coated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Green, White, Blue, Orange
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 4

Dimensions


  • Conductor Insulation Diameter : 1.16 MM  [.046 INCH ]
  • Outside Cable Diameter : 4.29 MM  [.169 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 210095-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 210095-000 210095-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers