TE Connectivity Lighting Cable Assemblies 2106378-1

Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.5 MM  [.295 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.5 MM  [.295 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106378-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106378-1
Lighting Cable Assemblies 2106378-1
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Height : 7.5 MM  [.295 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 6.52 MM  [.257 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards Approved Standards : UL 1977, CSA C22.2 No. 182.3 IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly Type : SlimSeal SSL Pigtail Connector System : Wire-to-Wire Connector Type (End A) : SlimSeal SSL Plug Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : Black
  • Wire Color (Base) : Black

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ]
  • Connector Height : 7.5 MM  [.295 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 6.52 MM  [.257 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Housing Material : Polycarbonate

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Approved Standards : UL 1977, CSA C22.2 No. 182.3
  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Other


  • Cable Assembly Length : .102 M  [.333 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly Type : SlimSeal SSL Pigtail
  • Connector System : Wire-to-Wire
  • Connector Type (End A) : SlimSeal SSL Plug
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Cables - A115896-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A115896-ND
Solid State Lighting Cables A115896-ND
"SSL Cable Assembly Plug, 1 Position To Wire Leads Black 4.00"" (101.6mm)"

"SSL Cable Assembly Plug, 1 Position To Wire Leads Black 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2106378-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2106378-1
Cable Assemblies - Solid State Lighting Cables 2106378-1
SSL PLUG CABLE ASSEMBLY

SSL PLUG CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2106378-1 A115896-ND 2106378-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Cable Length 0.3346 ft (1.02 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details