TE Connectivity Mpo Cxp Fiber Optic Cable Assembly, 5M; Fibre Optic Connector A Te Connectivity 2148041-5

Description
MPO CXP FIBER OPTIC CABLE ASSEMBLY, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:LC Duplex (12); No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MPO CXP FIBER OPTIC CABLE ASSEMBLY, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:LC Duplex (12); No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mpo Cxp Fiber Optic Cable Assembly, 5M; Fibre Optic Connector A Te Connectivity - 65T1023 - Newark, An Avnet Company
Chicago, IL, United States
Mpo Cxp Fiber Optic Cable Assembly, 5M; Fibre Optic Connector A Te Connectivity
65T1023
Mpo Cxp Fiber Optic Cable Assembly, 5M; Fibre Optic Connector A Te Connectivity 65T1023
MPO CXP FIBER OPTIC CABLE ASSEMBLY, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:LC Duplex (12); No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

MPO CXP FIBER OPTIC CABLE ASSEMBLY, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:LC Duplex (12); No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - 2148041-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
2148041-5
Cable Assemblies - Fiber Optic Cables 2148041-5
C/A, CXP MPO- LC, DUPLEX, 24F, O

C/A, CXP MPO- LC, DUPLEX, 24F, O

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 65T1023 2148041-5
Product Name Mpo Cxp Fiber Optic Cable Assembly, 5M; Fibre Optic Connector A Te Connectivity Cable Assemblies - Fiber Optic Cables
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details