TE Connectivity Lighting Cable Assemblies 2106378-2

Description
Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.7 - 2.1 Cable Assembly Length (MM) : 101.6 Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 VDC, 250 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate GF Identification Marking Circuit Identification Feature : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Make First / Break Last : No Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.7 - 2.1 Cable Assembly Length (MM) : 101.6 Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 VDC, 250 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate GF Identification Marking Circuit Identification Feature : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Make First / Break Last : No Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106378-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106378-2
Lighting Cable Assemblies 2106378-2
Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.7 - 2.1 Cable Assembly Length (MM) : 101.6 Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 VDC, 250 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate GF Identification Marking Circuit Identification Feature : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Make First / Break Last : No Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No

Configuration Features


  • Keyed : Yes
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Socket

Dimensions


  • Accepts Wire Insulation Diameter Range (MM) : 1.7 - 2.1
  • Cable Assembly Length (MM) : 101.6
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Profile Height : 6.02 MM  [.237 INCH ]
  • Connector Width : 14.4 MM  [.567 INCH ]
  • Post-Mating Assembly Measurement : 25 MM  [.984 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 250 VDC, 250 VAC

Housing Features


  • Centerline : 3.5 MM  [.138 INCH ]
  • Housing Color : Black
  • Housing Material : Polycarbonate GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly System : Wire-to-Wire
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Interconnect Level : Level 2
  • Make First / Break Last : No
  • Product Line : SlimSeal Solid State Lighting Connectors
  • Product Type : Cable Assembly
  • Sealed : Yes
  • Strain Relief : Without
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • UV Exposure Rated : No
Buy Now
Solid State Lighting Cables - A101048-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A101048-ND
Solid State Lighting Cables A101048-ND
"SSL Cable Assembly Plug, 2 Position To Wire Leads Black 4.00"" (101.6mm)"

"SSL Cable Assembly Plug, 2 Position To Wire Leads Black 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2106378-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2106378-2
Cable Assemblies - Solid State Lighting Cables 2106378-2
CONN PLUG CABLE ASSY 2POS 18AWG

CONN PLUG CABLE ASSY 2POS 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2106378-2 A101048-ND 2106378-2
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Cable Length 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers