TE Connectivity Cable Assemblies 2142969-7

Description
Cable Assemblies
Request a Quote Datasheet
Description
Cable Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
2142969-7
Cable Assemblies 2142969-7
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A123275-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A123275-ND
Pluggable Cables A123275-ND
22 Position Micro SFP+ Plug to Plug Black Shielded

22 Position Micro SFP+ Plug to Plug Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2142969-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2142969-7
Cable Assemblies - Pluggable Cables 2142969-7
CABLE MICRO SFP+ M-M

CABLE MICRO SFP+ M-M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2142969-7 A123275-ND 2142969-7
Product Name Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details