TE Connectivity Lighting Cable Assemblies 2106391-6

Description
Body Features Wire Color : Red, Black, White Configuration Features Keyed : No Number of Positions : 3 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 304.8 MM  [11.9786 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 17.9 MM  [.705 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Wire Color : Red, Black, White Configuration Features Keyed : No Number of Positions : 3 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 304.8 MM  [11.9786 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 17.9 MM  [.705 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106391-6 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106391-6
Lighting Cable Assemblies 2106391-6
Body Features Wire Color : Red, Black, White Configuration Features Keyed : No Number of Positions : 3 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 304.8 MM  [11.9786 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 17.9 MM  [.705 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Housing Features Centerline : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color : Red, Black, White

Configuration Features


  • Keyed : No
  • Number of Positions : 3
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Material (Socket) : Copper Alloy
  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Termination Area Plating Material : Tin over Nickel
  • Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ]
  • Cable Assembly Length : 304.8 MM  [11.9786 INCH ]
  • Connector Length : 35.3 MM  [1.389 INCH ]
  • Connector Profile Height : 6.02 MM  [.237 INCH ]
  • Connector Width : 17.9 MM  [.705 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 400 VDC, 400 VAC

Housing Features


  • Centerline : 3.5 MM  [.138 INCH ]
  • Housing Color : Black
  • Housing Material : Polycarbonate

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA File Number : CSA C22.2 No. 182.3
  • UL File Number : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Connector Style : Receptacle
  • Product Line : SlimSeal Solid State Lighting Connectors
  • Product Type : Cable Assembly
  • Sealed : Yes
  • Shielded : No
  • Strain Relief : Without
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2106391-6
Product Name Lighting Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details