TE Connectivity Cable Assemblies - Fiber Optic Cables 2148238-5

Description
C/A, 24F 50/125UM OM3, MPO(F), 5
Datasheet
Description
C/A, 24F 50/125UM OM3, MPO(F), 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Fiber Optic Cables - 2148238-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
2148238-5
Cable Assemblies - Fiber Optic Cables 2148238-5
C/A, 24F 50/125UM OM3, MPO(F), 5

C/A, 24F 50/125UM OM3, MPO(F), 5

Supplier's Site
Mpo Cxp Ribbon Loopback Fiber Optic Cable Assembly; Fibre Optic Connector A Te Connectivity - 65T1025 - Newark, An Avnet Company
Chicago, IL, United States
Mpo Cxp Ribbon Loopback Fiber Optic Cable Assembly; Fibre Optic Connector A Te Connectivity
65T1025
Mpo Cxp Ribbon Loopback Fiber Optic Cable Assembly; Fibre Optic Connector A Te Connectivity 65T1025
MPO CXP RIBBON LOOPBACK FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

MPO CXP RIBBON LOOPBACK FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, Cxp, 24F 50/125Um Om3, Mpo, 5M; Fibre Optic Connector A Te Connectivity - 37AJ1879 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cxp, 24F 50/125Um Om3, Mpo, 5M; Fibre Optic Connector A Te Connectivity
37AJ1879
Lead, Cxp, 24F 50/125Um Om3, Mpo, 5M; Fibre Optic Connector A Te Connectivity 37AJ1879
LEAD, CXP, 24F 50/125UM OM3, MPO, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibres:24Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; Ferrule Material:Thermo RoHS Compliant: Yes

LEAD, CXP, 24F 50/125UM OM3, MPO, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibres:24Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; Ferrule Material:Thermo RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2148238-5 65T1025
Product Name Cable Assemblies - Fiber Optic Cables Mpo Cxp Ribbon Loopback Fiber Optic Cable Assembly; Fibre Optic Connector A Te Connectivity
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details