TE Connectivity Rj Point Five Cable, Cat5E, 1.5M, Black; Lan Category Te Connectivity 2100357-3

Description
RJ POINT FIVE CABLE, CAT5E, 1.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RJ POINT FIVE CABLE, CAT5E, 1.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj Point Five Cable, Cat5E, 1.5M, Black; Lan Category Te Connectivity - 51R0880 - Newark, An Avnet Company
Chicago, IL, United States
Rj Point Five Cable, Cat5E, 1.5M, Black; Lan Category Te Connectivity
51R0880
Rj Point Five Cable, Cat5E, 1.5M, Black; Lan Category Te Connectivity 51R0880
RJ POINT FIVE CABLE, CAT5E, 1.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RJ POINT FIVE CABLE, CAT5E, 1.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R0880
Product Name Rj Point Five Cable, Cat5E, 1.5M, Black; Lan Category Te Connectivity
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 1862004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details