TE Connectivity Pluggable I/O Cable Assemblies 2142759-3

Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote
Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142759-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142759-3
Pluggable I/O Cable Assemblies 2142759-3
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly

Body Features


  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Number of Pluggable I/O Cable Assembly Positions : 4-Pair
  • Number of Power Positions : 0
  • Number of Signal Positions : 8
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Other


  • Cable Assembly Length : 1.5 M  [4.92 FT ]

Product Type Features


  • Pluggable I/O Cable Assembly Cable Style : Discrete Pairs
  • Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Buy Now
Cable Assy, Rj.5 To Rj45 Shielded Amp Te Connectivity - 96Y0568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj.5 To Rj45 Shielded Amp Te Connectivity
96Y0568
Cable Assy, Rj.5 To Rj45 Shielded Amp Te Connectivity 96Y0568
CABLE ASSY, RJ.5 TO RJ45 SHIELDED

CABLE ASSY, RJ.5 TO RJ45 SHIELDED

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2142759-3 96Y0568
Product Name Pluggable I/O Cable Assemblies Cable Assy, Rj.5 To Rj45 Shielded Amp Te Connectivity
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers