TE Connectivity Rugged Fiber Cable Assemblies 2061664-4

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Other Cable Assembly Length (M) : .3 Product Type Features Cable Assembly (End A) : FULLAXS Plug Cable Assembly Type : FULLAXS Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Rugged Fiber Cable Assembly System : FullAXS
Request a Quote
Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Other Cable Assembly Length (M) : .3 Product Type Features Cable Assembly (End A) : FULLAXS Plug Cable Assembly Type : FULLAXS Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Rugged Fiber Cable Assembly System : FullAXS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2061664-4 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2061664-4
Rugged Fiber Cable Assemblies 2061664-4
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Other Cable Assembly Length (M) : .3 Product Type Features Cable Assembly (End A) : FULLAXS Plug Cable Assembly Type : FULLAXS Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Other


  • Cable Assembly Length (M) : .3

Product Type Features


  • Cable Assembly (End A) : FULLAXS Plug
  • Cable Assembly Type : FULLAXS Pigtail
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Rugged Fiber Cable Assembly System : FullAXS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2061664-4
Product Name Rugged Fiber Cable Assemblies
Product Type FULLAXS Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers