TE Connectivity Pluggable I/O Cable Assemblies 2142758-6

Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote
Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142758-6 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142758-6
Pluggable I/O Cable Assemblies 2142758-6
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly

Body Features


  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Number of Pluggable I/O Cable Assembly Positions : 4-Pair
  • Number of Power Positions : 0
  • Number of Signal Positions : 8
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Other


  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Pluggable I/O Cable Assembly Cable Style : Discrete Pairs
  • Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Buy Now
Modular Connectors / Ethernet Connectors - 2142758-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2142758-6
Modular Connectors / Ethernet Connectors 2142758-6
Cable Assy, RJ.5 to RJ.5 shielded

Cable Assy, RJ.5 to RJ.5 shielded

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2142758-6 2142758-6
Product Name Pluggable I/O Cable Assemblies Modular Connectors / Ethernet Connectors
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products