TE Connectivity Power Cable Assemblies 2159562-1

Description
Body Features Cable Color : Black, Red Connector Color (End B) : Black Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (AWG) : 8 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : With Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : MULTI BEAM XLE Pigtail Connector Type (End A) : MULTI BEAM XLE Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Connector Color (End B) : Black Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (AWG) : 8 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : With Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : MULTI BEAM XLE Pigtail Connector Type (End A) : MULTI BEAM XLE Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2159562-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2159562-1
Power Cable Assemblies 2159562-1
Body Features Cable Color : Black, Red Connector Color (End B) : Black Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (AWG) : 8 Mechanical Attachment Mating Alignment Type : Keyed Strain Relief : With Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : MULTI BEAM XLE Pigtail Connector Type (End A) : MULTI BEAM XLE Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Connector Color (End B) : Black

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Wire Size (AWG) : 8

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Strain Relief : With

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : MULTI BEAM XLE Pigtail
  • Connector Type (End A) : MULTI BEAM XLE Plug

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Buy Now
Laguna Hills, CA, United States
Specialized Cable Assemblies - 2159562-1
854567-2159562-1
Specialized Cable Assemblies - 2159562-1 854567-2159562-1
Manufacturer: TE Connectivity Win Source Part Number: 854567-2159562-1 Features: Cable Line Package: Bag Family Name: 2159562 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8544.42.9090 Other Part Number: 2266-2159562-1, A123694, -2159562-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 854567-2159562-1
Features: Cable Line
Package: Bag
Family Name: 2159562
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8544.42.9090
Other Part Number: 2266-2159562-1, A123694, -2159562-1-SI

Buy Now
Specialized Cable Assemblies - A123694-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A123694-ND
Specialized Cable Assemblies A123694-ND
"Cable MBXLE Plug to Rectangular WTB Connector 2 Line 0.56' (0.17m) 6.69"""

"Cable MBXLE Plug to Rectangular WTB Connector 2 Line 0.56' (0.17m) 6.69"""

Buy Now Datasheet
Cable Assemblies - 2159562-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2159562-1
Cable Assemblies 2159562-1
CABLE ASSY, PRESS FIT POWER,FB.

CABLE ASSY, PRESS FIT POWER,FB.

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2159562-1
Cable Assemblies 2159562-1
Cable Assemblies

Cable Assemblies

Buy Now
Futian, China
Cable Assemblies - Specialized Cable Assemblies
2159562-1
Cable Assemblies - Specialized Cable Assemblies 2159562-1
CABLE MBXLE P-RECT WTB 2WR 6.69"

CABLE MBXLE P-RECT WTB 2WR 6.69"

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2159562-1 854567-2159562-1 A123694-ND 2159562-1 2159562-1
Product Name Power Cable Assemblies Specialized Cable Assemblies - 2159562-1 Specialized Cable Assemblies Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details