TE Connectivity High Speed I/O Cable Assemblies 2127931-5

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Keyed Position : 180° Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Keyed Position : 180° Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2127931-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2127931-5
High Speed I/O Cable Assemblies 2127931-5
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Keyed Position : 180° Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Keyed Position : 180°
  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP+ Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : SFP+ to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2127931-5
Product Name High Speed I/O Cable Assemblies
Product Type SFP+ Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details