TE Connectivity Lighting Cable Assemblies 2106378-5

Description
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.3 MM  [.248 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Voltage Rating (VAC) : 400 Voltage Rating (VDC) : 400 Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .305 M  [1 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : SlimSeal SSL Pigtail Connector Type (End A) : SlimSeal SSL Plug Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.3 MM  [.248 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Voltage Rating (VAC) : 400 Voltage Rating (VDC) : 400 Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .305 M  [1 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : SlimSeal SSL Pigtail Connector Type (End A) : SlimSeal SSL Plug Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106378-5 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106378-5
Lighting Cable Assemblies 2106378-5
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Profile Height : 6.3 MM  [.248 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VDC, 400 VAC Voltage Rating (VAC) : 400 Voltage Rating (VDC) : 400 Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .305 M  [1 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : SlimSeal SSL Pigtail Connector Type (End A) : SlimSeal SSL Plug Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Termination Area Plating Material : Tin over Nickel
  • Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Profile Height : 6.3 MM  [.248 INCH ]
  • Connector Width : 14.4 MM  [.567 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 400 VDC, 400 VAC
  • Voltage Rating (VAC) : 400
  • Voltage Rating (VDC) : 400

Housing Features


  • Centerline : 9 MM  [.354 INCH ]
  • Housing Color : Black
  • Housing Material : Polycarbonate

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA File Number : CSA C22.2 No. 182.3
  • UL File Number : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Cable Assembly Type : SlimSeal SSL Pigtail
  • Connector Type (End A) : SlimSeal SSL Plug
  • Product Line : SlimSeal Solid State Lighting Connectors
  • Product Type : Cable Assembly
  • Sealed : Yes
  • Strain Relief : Without
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2106378-5
Product Name Lighting Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers