TE Connectivity Pluggable I/O Cable Assemblies 2127934-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.562 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.562 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2127934-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2127934-3
Pluggable I/O Cable Assemblies 2127934-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.562 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.562 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP+ Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Pluggable Cables - 17-2127934-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2127934-3-ND
Pluggable Cables 17-2127934-3-ND
C/A, SFP+, GENERIC, 2.0M

C/A, SFP+, GENERIC, 2.0M

Buy Now Datasheet
Cable Assemblies - 2127934-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2127934-3
Cable Assemblies 2127934-3
C/A, SFP+, GENERIC, 2.0M

C/A, SFP+, GENERIC, 2.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2127934-3
Cable Assemblies 2127934-3
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2127934-3 17-2127934-3-ND 2127934-3
Product Name Pluggable I/O Cable Assemblies Pluggable Cables Cable Assemblies
Product Type SFP+ Plug SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers