TE Connectivity Pluggable I/O Cable Assemblies 2142970-3

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : 2 M  [2 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : 2 M  [2 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142970-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142970-3
Pluggable I/O Cable Assemblies 2142970-3
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : 2 M  [2 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 1581
  • Equalized : No

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Length : 2 M  [2 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Micro SFP+ to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : Micro SFP+ Plug
  • Connector Type (End B) : SFP+ Plug

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2142970-3
Product Name Pluggable I/O Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers